7.5-48V Wide Vin, 100mA Constant On-Time Synchronous Buck Regulator 8-WSON -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1197237-LM25019SD/NO
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Synchronous Rectifier: Yes
Output Current: 100mA
Categories: Integrated Circuits
Supplier Device Package: 8-WSON (4x4)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 40V
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-WDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Family Part Number: LM25019
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.225V
Switching Frequency: Up to 1MHz
Voltage - Input (Minimum): 7.5V
Voltage - Input (Maximum): 48V
Buck Switching Regulator IC Positive Adjustable 1.225V 1 Output 100mA 8-WDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 1.225V 1 Output 100mA 8-WDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 1.225V 1 Output 100mA 8-WDFN Exposed Pad
IC REG BUCK ADJ 100MA 8WSON
Buck Switching Regulator IC Positive Adjustable 1.225V 1 Output 100mA 8-WDFN Exposed Pad
IC REG BUCK ADJ 100MA 8WSON
Switching Voltage Regulators 48V,100mA Sync SD Reg
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM25019SD/NOPB | 1197237-LM25019SD/NOPB | 296-40158-2-ND | LM25019SD/NOPB | LM25019SD/NOPB | LM25019SD/NOPB | LM25019SD/NOPB |
| Product Name | LM25019 7.5-48V Wide Vin, 100mA Constant On-Time Synchronous Buck Regulator | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM25019SD/NOPB | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; SO PowerPAD,WSON | Other; 8-WDFN Exposed Pad | Other; 8-WDFN Exposed Pad | Other; 8-WDFN Exposed Pad | |||
| Special Features | Synchronous Rectification; Adjustable UVLO,Enable,Synchronous Rectification | Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 1.25 to 40 volts | 40 volts | 1.23 to 40 volts | 1.23 to 40 volts | 1.23 volts |