The LM25019 is a 48-V, 100-mA synchronous buck regulator with integrated high-side and low-side MOSFETs, designed for industrial and telecommunications applications. It operates from a 7.5-V to 48-V input range and delivers an adjustable output voltage down to 1.225 V using a constant on-time control scheme that eliminates the need for loop compensation. The device is available in an 8-pin SO PowerPAD package measuring 4.89 mm by 3.90 mm, with an operating temperature range of -40^ ext{C} to 125^ ext{C}. It features intelligent peak current limit, adjustable undervoltage lockout, thermal shutdown, and a regulated 7.6-V VCC supply. The regulator supports switching frequencies up to 1 MHz and is optimized for Fly-Buck™ isolated bias supply applications.
7.5-48V Wide Vin, 100mA Constant On-Time Synchronous Buck Regulator 8-SO PowerPAD -40 to 125
"Buck Switching Regulator IC Positive Adjustable 1.225V 1 Output 100mA 8-PowerSOIC (0.154"", 3.90mm Width)"
"Buck Switching Regulator IC Positive Adjustable 1.225V 1 Output 100mA 8-PowerSOIC (0.154"", 3.90mm Width)"
"Buck Switching Regulator IC Positive Adjustable 1.225V 1 Output 100mA 8-PowerSOIC (0.154"", 3.90mm Width)"
IC REG BUCK ADJ 100MA 8SOPWR
Switching Voltage Regulators 48V 100mA Sync SD Reg w/ Intg MOSFETs
IC REG BUCK ADJ 100MA 8SOPWR
Buck Switching Regulator IC Positive Adjustable 1.225V 1 Output 100mA 8-PowerSOIC (0.154", 3.90mm Width)
| Texas Instruments | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM25019MRE/NOPB | 296-LM25019MRE/NOPBCT-ND | LM25019MRE/NOPB | LM25019MRE/NOPB | LM25019MRE/NOPB | LM25019MRE/NOPB |
| Product Name | LM25019 7.5-48V Wide Vin, 100mA Constant On-Time Synchronous Buck Regulator | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; SO PowerPAD,WSON | SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width) | ||
| Special Features | Synchronous Rectification; Adjustable UVLO,Enable,Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 1.25 to 40 volts | 1.23 to 40 volts | 1.23 volts | 1.23 to 40 volts |