Texas Instruments LM25018 7.5-48V Wide Vin, 300mA Constant On-Time Synchronous Buck Regulator LM25018SD/NOPB

Description
7.5-48V Wide Vin, 300mA Constant On-Time Synchronous Buck Regulator 8-WSON -40 to 125
Request a Quote Datasheet
Description
7.5-48V Wide Vin, 300mA Constant On-Time Synchronous Buck Regulator 8-WSON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM25018 7.5-48V Wide Vin, 300mA Constant On-Time Synchronous Buck Regulator - LM25018SD/NOPB - Texas Instruments
Dallas, TX, United States
LM25018 7.5-48V Wide Vin, 300mA Constant On-Time Synchronous Buck Regulator
LM25018SD/NOPB
LM25018 7.5-48V Wide Vin, 300mA Constant On-Time Synchronous Buck Regulator LM25018SD/NOPB
7.5-48V Wide Vin, 300mA Constant On-Time Synchronous Buck Regulator 8-WSON -40 to 125

7.5-48V Wide Vin, 300mA Constant On-Time Synchronous Buck Regulator 8-WSON -40 to 125

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-49673-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-49673-2-ND
Voltage Regulators - DC DC Switching Regulators 296-49673-2-ND
Buck Switching Regulator IC Positive Adjustable 1.225V 1 Output 325mA 8-WDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 1.225V 1 Output 325mA 8-WDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-49673-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-49673-1-ND
Voltage Regulators - DC DC Switching Regulators 296-49673-1-ND
Buck Switching Regulator IC Positive Adjustable 1.225V 1 Output 325mA 8-WDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 1.225V 1 Output 325mA 8-WDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-49673-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-49673-6-ND
Voltage Regulators - DC DC Switching Regulators 296-49673-6-ND
Buck Switching Regulator IC Positive Adjustable 1.225V 1 Output 325mA 8-WDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 1.225V 1 Output 325mA 8-WDFN Exposed Pad

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - LM25018SD/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LM25018SD/NOPB
PMIC - Voltage Regulators - DC DC Switching Regulators LM25018SD/NOPB
IC REG BUCK ADJ 325MA 8LLP

IC REG BUCK ADJ 325MA 8LLP

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - LM25018SD/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LM25018SD/NOPB
Voltage Regulators - DC DC Switching Regulators LM25018SD/NOPB
Buck Switching Regulator IC Positive Adjustable 1.225V 1 Output 325mA 8-WDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 1.225V 1 Output 325mA 8-WDFN Exposed Pad

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM25018SD/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
LM25018SD/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators LM25018SD/NOPB
IC REG BUCK ADJ 325MA 8WSON

IC REG BUCK ADJ 325MA 8WSON

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LM25018SD/NOPB 296-49673-2-ND LM25018SD/NOPB LM25018SD/NOPB LM25018SD/NOPB
Product Name LM25018 7.5-48V Wide Vin, 300mA Constant On-Time Synchronous Buck Regulator Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; SO PowerPAD,WSON Other; 8-WDFN Exposed Pad Other; 8-WDFN Exposed Pad
Special Features Synchronous Rectification; Adjustable UVLO,Enable,Synchronous Rectification Synchronous Rectification
Output Voltage 1.25 to 40 volts 1.23 to 40 volts 1.23 to 40 volts 1.23 volts
Unlock Full Specs
to access all available technical data

Similar Products