The LM25017MRE/NOPB is a 48-V, 650-mA synchronous buck regulator with integrated high-side and low-side MOSFETs, designed for industrial and telecommunications applications. It operates from a 7.5-V to 48-V input range and provides an adjustable output voltage down to 1.225 V using a constant on-time control architecture that eliminates the need for loop compensation. The device is housed in an 8-pin SO PowerPAD package measuring 4.89 mm by 3.90 mm and supports an operating junction temperature range of -40°C to 125°C. Protection features include thermal shutdown, undervoltage lockout, and peak current limiting. The regulator supports frequency adjustment up to 1 MHz and includes remote shutdown capability.
7.5-48V Wide Vin, 650mA Constant On-Time Synchronous Buck Regulator 8-SO PowerPAD -40 to 125
"Buck Switching Regulator IC Positive Adjustable 1.225V 1 Output 650mA 8-PowerSOIC (0.154"", 3.90mm Width)"
"Buck Switching Regulator IC Positive Adjustable 1.225V 1 Output 650mA 8-PowerSOIC (0.154"", 3.90mm Width)"
"Buck Switching Regulator IC Positive Adjustable 1.225V 1 Output 650mA 8-PowerSOIC (0.154"", 3.90mm Width)"
Win Source Part Number: 1069857-LM25017MRE/N
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Current - Output: 650mA
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: Up to 1MHz
Voltage - Output (Max): 40V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 7.5V
Voltage - Input (Max): 48V
Voltage - Output (Min/Fixed): 1.225V
Synchronous Rectifier: Yes
Package / Case: 8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO PowerPad
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): LM25017SD/NOPB; LM25017SDX/NOPB; LM25017SDE/NOPBLM250
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-47783-6,LM25017M
Base Product Number: LM25017
Buck Switching Regulator IC Positive Adjustable 1.225V 1 Output 650mA 8-PowerSOIC (0.154", 3.90mm Width)
IC REG BUCK ADJ 650MA 8SOPWR
Switching Voltage Regulators 48V 650mA Sync SD Reg w/ Intg MOSFETs
IC REG BUCK ADJ 650MA 8SOPWR
IC REG BUCK ADJ 650MA 8SOPWR
Voltage Regulators - Switching Regulators 48V 650mA Sync SD Reg w/ Intg MOSFETs
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM25017MRE/NOPB | 296-47783-2-ND | 1069857-LM25017MRE/NOPB | LM25017MRE/NOPB | LM25017MRE/NOPB | LM25017MRE/NOPB | LM25017MRE/NOPB | LM25017MRE/NOPB | 815-LM25017MRE/NOPB |
| Product Name | LM25017 7.5-48V Wide Vin, 650mA Constant On-Time Synchronous Buck Regulator | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - Switching Regulators 48V 650mA Sync SD Reg w/ Intg MOSFETs |
| Configuration / Function | Buck | Buck | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; SO PowerPAD,WSON | SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" | SOIC; Other; Tape & Reel | SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width) | SOIC | SO-8; Other; 8-PowerSOIC (0.154", 3.90mm Width) | SOIC; Other; 8-PowerSOIC (0.154, 3.90mm Width) | ||
| Special Features | Synchronous Rectification; Adjustable UVLO,Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||||
| Output Voltage | 1.25 to 40 volts | 1.23 to 40 volts | 1.23 to 40 volts | 1.23 volts | 1.23 volts | 40 volts |