Texas Instruments Standard Linear and Logic Buck 48V 650mA Step-Down DC-DC Converter IC LM25017MR/NOPB

Description
Synchronous Buck Regulator, 48V Vin, 650mA, Adjustable, 8-SO PowerPAD Product overview: LM25017MR/NOPB from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 48V, 650mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 48V, 650mA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM25017MR/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Synchronous Buck Regulator, 48V Vin, 650mA, Adjustable, 8-SO PowerPAD Product overview: LM25017MR/NOPB from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 48V, 650mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 48V, 650mA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM25017MR/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 48V 650mA Step-Down DC-DC Converter IC
739-LM25017MR/NOPB
Buck 48V 650mA Step-Down DC-DC Converter IC 739-LM25017MR/NOPB
Synchronous Buck Regulator, 48V Vin, 650mA, Adjustable, 8-SO PowerPAD Product overview: LM25017MR/NOPB from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 48V, 650mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 48V, 650mA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM25017MR/NOPB can be used for catalog matching and distributor lookup.

Synchronous Buck Regulator, 48V Vin, 650mA, Adjustable, 8-SO PowerPAD Product overview: LM25017MR/NOPB from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 48V, 650mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 48V, 650mA, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM25017MR/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-LM25017MR/NOPB
Product Name Buck 48V 650mA Step-Down DC-DC Converter IC
Package Type Other; HSOP
Output Voltage 40 volts
Input Voltage 48 volts
IOUT 0.6500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck 1A Step-Down DC-DC Converter IC - 739-AAT2148IVN-0.6-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 5.5 volts
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
DC-DC Converters - 1226627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Encapsulated
Input Voltage 75 volts
View Details