Texas Instruments Standard Linear and Logic Voltage Reg, Buck, 2A, 2Mhz, Msop-10; Topology Texas Instruments LM25011AMYE

Description
VOLTAGE REG, BUCK, 2A, 2MHZ, MSOP-10; Topology:Buck (Step Down); Input Voltage Min:6V; Input Voltage Max:42V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MSOP; No. of Pins:10Pins; Output Current:2A; Output Voltage Min:2.51V; RoHS Compliant: Yes
Description
VOLTAGE REG, BUCK, 2A, 2MHZ, MSOP-10; Topology:Buck (Step Down); Input Voltage Min:6V; Input Voltage Max:42V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MSOP; No. of Pins:10Pins; Output Current:2A; Output Voltage Min:2.51V; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Voltage Reg, Buck, 2A, 2Mhz, Msop-10; Topology Texas Instruments - 28AH3091 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reg, Buck, 2A, 2Mhz, Msop-10; Topology Texas Instruments
28AH3091
Voltage Reg, Buck, 2A, 2Mhz, Msop-10; Topology Texas Instruments 28AH3091
VOLTAGE REG, BUCK, 2A, 2MHZ, MSOP-10; Topology:Buck (Step Down); Input Voltage Min:6V; Input Voltage Max:42V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MSOP; No. of Pins:10Pins; Output Current:2A; Output Voltage Min:2.51V; RoHS Compliant: Yes

VOLTAGE REG, BUCK, 2A, 2MHZ, MSOP-10; Topology:Buck (Step Down); Input Voltage Min:6V; Input Voltage Max:42V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MSOP; No. of Pins:10Pins; Output Current:2A; Output Voltage Min:2.51V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 28AH3091
Product Name Voltage Reg, Buck, 2A, 2Mhz, Msop-10; Topology Texas Instruments
Input Voltage 6 to 42 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details