1.5A SWITCHING REGULATOR, 1000kHz SWITCHING FREQ-MAX, DSO10, 4 X 4 MM, LLP-10 Product overview: LM25010SDX from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 1000kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 1000kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM25010SDX can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 807605-LM25010SDX
Packaging: Reel
Mounting Style: SMD
Current - Output: 1A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 100kHz ~ 1MHz
Number of Outputs: 1
Part Status: Obsolete (End Of Life)
Output Configuration: Positive
Voltage - Input (Min): 6V
Voltage - Output (Min/Fixed): 2.5V
Synchronous Rectifier: No
Supplier Device Package: 10-WSON (4x4)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 42V
Maximum Output Voltage: 37V
Manufacturer Package: 10-WDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,500
MSL Level: 1 (Unlimited)
Part Number Series: LM25010
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 1A 10-WDFN Exposed Pad
IC REG BUCK ADJUSTABLE 1A 10WSON
IC REG BUCK ADJ 1A 10WSON
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 1A 10-WDFN Exposed Pad
IC REG BUCK ADJUSTABLE 1A 10WSON
IC REG BUCK ADJUSTABLE 1A 10WSON
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-LM25010SDX | 807605-LM25010SDX | LM25010SDX-ND | 815-LM25010SDX | LM25010SDX | LM25010SDX | LM25010SDX | LM25010SDX |
| Product Name | 1.5A 1000kHz Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM25010SDX | Voltage Regulators - DC DC Switching Regulators | IC REG BUCK ADJUSTABLE 1A 10WSON | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |
| Output Voltage | 37 volts | 37 volts | 2.5 to 37 volts | 37 volts | 2.5 volts | 2.5 to 37 volts | 2.5 volts | |
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | |
| VIN | 42 volts | 42 volts | 6 to 42 volts | 6 to 42 volts | 42 volts | |||
| Efficiency | 95 % |