The LM25010SDX/NOPB is a 42-V, 1-A step-down switching regulator with an integrated N-channel buck switch, designed for non-isolated power supplies in automotive and telecommunications applications. It is packaged in a 10-pin WSON with a body size of 4.00 mm × 4.00 mm and features a thermal exposed pad for improved heat dissipation. The device supports an input voltage range of 6 V to 42 V, a valley current limit of 1.25 A, and a programmable switching frequency up to 1 MHz. It operates over a junction temperature range of -40°C to 125°C and meets AEC-Q100 qualification for automotive use. No loop compensation is required due to its constant on-time regulation scheme.
6-42V Wide Vin, 1A, Constant On-Time Non-Synchronous Buck Regulator 10-WSON -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 136874-LM25010SDX/NO
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 100kHz to 1MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-WSON (4x4)
Purpose: Step-Down
Maximum Input Voltage: 42V
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 37V
Minimum Input Voltage: 6V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 1A 10-WDFN Exposed Pad
Switching Voltage Regulators 6-42V Wide Vin, 1A, Constant On-Time Non-Synchronous Buck Regulator 10-WSON -40 to 125
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 1A 10-WDFN Exposed Pad
IC REG BUCK ADJUSTABLE 1A 10WSON
IC REG BUCK ADJUSTABLE 1A 10WSON
IC REG BUCK ADJ 1A 10WSON
IC REG BUCK ADJUSTABLE 1A 10WSON
| Texas Instruments | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM25010SDX/NOPB | 136874-LM25010SDX/NOPB | 296-38094-2-ND | LM25010SDX/NOPB | LM25010SDX/NOPB | LM25010SDX/NOPB | 815-LM25010SDX/NOPB | LM25010SDX/NOPB | LM25010SDX/NOPB |
| Product Name | LM25010 6-42V Wide Vin, 1A, Constant On-Time Non-Synchronous Buck Regulator | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM25010SDX/NOPB | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | IC REG BUCK ADJUSTABLE 1A 10WSON | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | |||||
| Package Type | Other; HTSSOP,WSON | Other; 10-WSON (4x4) | Other; 10-WDFN Exposed Pad | Other; 10-WDFN Exposed Pad | Other; 10-WDFN Exposed Pad | Other; 10-WDFN Exposed Pad | |||
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | |||||||
| Output Voltage | 2.5 to 37 volts | 2.5 volts | 2.5 to 37 volts | 2.5 to 37 volts | 2.5 volts | 37 volts | 2.5 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |