"Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 1A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
1.5A SWITCHING REGULATOR, 1000kHz SWITCHING FREQ-MAX, PDSO14, PLASTIC, TSSOP-14 Product overview: LM25010MHX from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 1000kHz, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 1000kHz, TSSOP, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM25010MHX can be used for catalog matching and distributor lookup.
IC REG BUCK ADJ 1A 14HTSSOP
IC REG BUCK ADJ 1A 14HTSSOP
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 1A 14-PowerTSSOP (0.173", 4.40mm Width)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM25010MHXTR-ND | 739-LM25010MHX | LM25010MHX | LM25010MHX | LM25010MHX |
| Product Name | Voltage Regulators - DC DC Switching Regulators | 1.5A 1000kHz TSSOP Voltage Regulator IC | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; "14-PowerTSSOP (0.173"", 4.40mm Width)" | Other; TSSOP | Other; 14-PowerTSSOP (0.173", 4.40mm Width) | SSOP; Other; 14-PowerTSSOP (0.173\", 4.40mm Width) | |
| Output Voltage | 2.5 to 37 volts | 37 volts | 2.5 volts | 2.5 to 37 volts | |
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |