Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 500mA 8-WDFN Exposed Pad
0.9A SWITCHING REGULATOR, 800kHz SWITCHING FREQ-MAX, DSO8, 4 X 4 MM, LLP-8 Product overview: LM25007SD from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9A, 800kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.9A, 800kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM25007SD can be used for catalog matching and distributor lookup.
IC REG BUCK ADJ 500MA 8WSON
IC REG BUCK ADJ 500MA 8WSON
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 500mA 8-WDFN Exposed Pad
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM25007SDTR-ND | 739-LM25007SD | LM25007SD | LM25007SD | LM25007SD |
| Product Name | Voltage Regulators - DC DC Switching Regulators | 0.9A 800kHz Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 8-WDFN Exposed Pad | Other; 8-WDFN Exposed Pad | |||
| Output Voltage | 2.5 to 37 volts | 2.5 volts | 2.5 volts | 2.5 to 37 volts | |
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |