IC, STEP-DOWN REGULATOR, WSON-8; Topology:Buck (Step Down); Input Voltage Min:9V; Input Voltage Max:42V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WSON; No. of Pins:8Pins; Output Current:500mA; Output Voltage Min:2.5V; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 26AJ7144 |
| Product Name | Ic, Step-Down Regulator, Wson-8; Topology Texas Instruments |
| Input Voltage | 9 to 42 volts |