Manufacturer: Texas Instruments
Win Source Part Number: 1197217-LM25005MH
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Output Current: 2.5A
Categories: Integrated Circuits
Supplier Device Package: 20-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 37V
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-PowerTSSOP
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Family Part Number: LM25005
Manufacturer Pack Quantity: 73
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.225V
Switching Frequency: 50kHz ~ 500kHz
Voltage - Input (Minimum): 7V
Voltage - Input (Maximum): 42V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1197217-LM25005MH |
| Product Name | Electronic Surplus - LM25005MH |