DC/DC CONV, BUCK, 500KHZ, TSSOP-20; Topology:Buck (Step Down); Input Voltage Min:7V; Input Voltage Max:42V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSSOP; No. of Pins:20Pins; Output Current:2.5A; Output Voltage Min:1.225V;RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 31AH1928 |
| Product Name | Dc/dc Conv, Buck, 500Khz, Tssop-20; Topology Texas Instruments |
| Input Voltage | 7 to 42 volts |