The LM248DRG4 is a quadruple, independent, high-gain, internally compensated operational amplifier in a 14-pin SOIC package, designed to be interchangeable with the industry-standard LM148, LM248, and LM348. It operates over a temperature range of -25°C to 85°C with a supply voltage up to 18 V. The device features low input offset voltage of up to 6 mV, low input bias current up to 500 nA, and a typical unity-gain bandwidth of 1 MHz. Output short-circuit duration is unlimited, and the package thermal impedance for the D package is 86°C/W. It meets RoHS standards with lead-free finish and is rated for tape-and-reel packaging.
Quadruple Operational Amplifier 14-SOIC -25 to 85
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | LM248DRG4 |
| Product Name | LM248 Quadruple Operational Amplifier |
| Standards | RoHS |
| Supply Voltage (VS) | 8 to 36 volts |
| VOS | 6 millivolts |
| Quiescent Current (IQ) | 1125 microamps |
| CMRR | 70 dB |