Quadruple operational amplifier in 14-pin SOIC package, operating from ±4 V to ±18 V supply, with a typical supply current drain of 0.6 mA per amplifier, input offset voltage of 6 mV max, unity-gain bandwidth of 1 MHz, and operating temperature range of -25°C to 85°C. Output stage supports full swing to ±10 V with a 2 kΩ load. Compatible with industry-standard LM148, LM248, and LM348 series.
Quadruple Operational Amplifier 14-SOIC -25 to 85
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | LM248DRE4 |
| Product Name | LM248 Quadruple Operational Amplifier |
| Standards | RoHS |
| Supply Voltage (VS) | 8 to 36 volts |
| VOS | 6 millivolts |
| Quiescent Current (IQ) | 1125 microamps |
| CMRR | 70 dB |