Manufacturer: Texas Instruments
Win Source Part Number: 206311-LM2476TB
Packaging: Tube/Rail
Applications: Bias Clamp, CRT Driver
Number of Circuits: 3
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: TO-247
Supply Voltage - Operating: 60 V to 85 V
Operating Supply Current: 34mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
1 CHANNEL, VIDEO AMPLIFIER, PZFM19, PLASTIC, TO-247, 19 PIN Product overview: LM2476TB from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-LM2476TB can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Amplifier and Comparator Chips | Video Amplifier Chips |
| Product Number | 206311-LM2476TB | 737-LM2476TB |
| Product Name | Linear - Linear - Amplifiers - Video Amps and Modules - LM2476TB | Video Amps And Module |
| Package Type | TO-247 | Rail/Tube |