Manufacturer: Texas Instruments
Win Source Part Number: 81591-LM246J
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
IC OPAMP GP 4 CIRCUIT 16CDIP Product overview: LM246J from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM246J can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 7500uV Offset-Max, BIPolar, CDIP16
IC OPAMP GP 4 CIRCUIT 16CDIP
DUAL OP-AMP, 7500uV OFFSET-MAX, 1.2MHz BAND WIDTH, CDIP16, DIP-16
General Purpose Amplifier 4 Circuit 16-CDIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 81591-LM246J | 687-LM246J | LM246J | LM246J | 815-LM246J | LM246J |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM246J | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | DUAL OP-AMP, 7500uV OFFSET-MAX, 1.2MHz BAND WIDTH, CDIP16, DIP-16 | Instrumentation, OP Amps, Buffer Amps | |
| Slew Rate | 0.5000 V/µs | 5.00E-7 V/µs | 0.5000 V/µs | |||
| Bandwidth | 1 MHz | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | ||||
| Package Type | Tube | DIP; CDIP; CDIP16 | Through Hole | DIP; CDIP; 16-CDIP (0.300\", 7.62mm) | ||
| Life Cycle Stage | Obsolete | Removed | Removed; Obsolete |