Quad differential comparator with four independent comparators, designed for single-supply operation over a wide voltage range. Packaged in a 14-pin TSSOP with dimensions of 5.00mm × 4.40mm. Operating temperature range is -25°C to 85°C. Compatible with TTL, MOS, and CMOS outputs. Input common-mode range includes ground. Differential input voltage range extends to ±38V. Supply current is 200µA per comparator. ESD withstand capability is 2kV (HBM).
Quad Differential Comparator 14-TSSOP -25 to 85
| Texas Instruments | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | LM239PWG4 |
| Product Name | LM239 Quad Differential Comparator |
| RoHS Compliant | RoHS |
| Supply Voltage (VS) | 2 to 36 volts |
| VOS | 2 millivolts |