Manufacturer: Texas Instruments
Win Source Part Number: 094796-LM239D
Category: Integrated Circuits(ICs)
Family: Linear - Comparators
Packaging: Tube
Type: Differential
Mounting Style: SMD/SMT
Operating Temperature Range: -25°C ~ 125°C
Package: 14-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package: 14-SOIC
Standard Package: 50
Catalog: Comparators - 4+ elements
Output Type: CMOS MOS Open-Collector TTL
Number of Elements: 4
Current - Quiescent (Max): 2mA
Voltage - Supply Single/Dual (±): 2 V ~ 30 V ±1 V ~ 15 V
Voltage - Input Offset (Max): 5mV @ 30V
Current - Input Bias (Max): 0.25µA @ 5V
Current - Output (Typ): 20mA
Alternative Parts (Cross-Reference): LM139DT; LM239D-T; LM239D,602; LM239D;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 094796-LM239D |
| Product Name | Integrated Circuits(ICs) |