Texas Instruments LM237 3 Pin 1.5A Adjustable Negative Voltage Regulator LM237KCSE3

Description
3 Pin 1.5A Adjustable Negative Voltage Regulator 3-TO-220 -25 to 150
Request a Quote Datasheet
Description
3 Pin 1.5A Adjustable Negative Voltage Regulator 3-TO-220 -25 to 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM237 3 Pin 1.5A Adjustable Negative Voltage Regulator - LM237KCSE3 - Texas Instruments
Dallas, TX, United States
LM237 3 Pin 1.5A Adjustable Negative Voltage Regulator
LM237KCSE3
LM237 3 Pin 1.5A Adjustable Negative Voltage Regulator LM237KCSE3
3 Pin 1.5A Adjustable Negative Voltage Regulator 3-TO-220 -25 to 150

3 Pin 1.5A Adjustable Negative Voltage Regulator 3-TO-220 -25 to 150

Buy Now Datasheet
Singapore, Singapore
1.5A -4.2V -40V TO-220 LDO Voltage Regulator IC
776-LM237KCSE3
1.5A -4.2V -40V TO-220 LDO Voltage Regulator IC 776-LM237KCSE3
1.5A Neg Adj LDO, -4.2V to -40V In, TO-220 Product overview: LM237KCSE3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, -4.2V, -40V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, -4.2V, -40V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM237KCSE3 can be used for catalog matching and distributor lookup.

1.5A Neg Adj LDO, -4.2V to -40V In, TO-220 Product overview: LM237KCSE3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, -4.2V, -40V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, -4.2V, -40V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM237KCSE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM237KCSE3 - 1197193-LM237KCSE3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM237KCSE3
1197193-LM237KCSE3
PMIC - PMIC - Voltage Regulators - Linear - LM237KCSE3 1197193-LM237KCSE3
Manufacturer: Texas Instruments Win Source Part Number: 1197193-LM237KCSE3 Packaging: Tube Mounting Style: Through Hole Output Type: Adjustable Output Configuration: Negative Output Current: 1.5A Categories: Integrated Circuits Supplier Device Package: TO-220-3 Temperature Range - Operating: -25°C ~ 150°C PSRR: 77dB (120Hz) Maximum Output Voltage: -37V Protection Features: Over Current, Over Temperature Manufacturer Homepage: www.ti.com Manufacturer Package: TO-220-3 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: LM237 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: -1.2V Voltage - Input (Maximum): -40V

Manufacturer: Texas Instruments
Win Source Part Number: 1197193-LM237KCSE3
Packaging: Tube
Mounting Style: Through Hole
Output Type: Adjustable
Output Configuration: Negative
Output Current: 1.5A
Categories: Integrated Circuits
Supplier Device Package: TO-220-3
Temperature Range - Operating: -25°C ~ 150°C
PSRR: 77dB (120Hz)
Maximum Output Voltage: -37V
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-220-3
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Family Part Number: LM237
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: -1.2V
Voltage - Input (Maximum): -40V

Buy Now
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-21574-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-21574-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-21574-5-ND
Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A TO-220-3

Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A TO-220-3

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LM237KCSE3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM237KCSE3
PMIC - Voltage Regulators - Linear LM237KCSE3
IC REG LIN NEG ADJ 1.5A TO220-3

IC REG LIN NEG ADJ 1.5A TO220-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
LM237KCSE3
Linear Voltage Regulators LM237KCSE3
Linear Voltage Regulators 3 Pin 1.5A Adj Neg Vltg Reg

Linear Voltage Regulators 3 Pin 1.5A Adj Neg Vltg Reg

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM237KCSE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM237KCSE3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM237KCSE3
IC REG LIN NEG ADJ 1.5A TO220-3

IC REG LIN NEG ADJ 1.5A TO220-3

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM237KCSE3 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM237KCSE3
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM237KCSE3
IC REG LIN NEG ADJ 1.5A TO220-3

IC REG LIN NEG ADJ 1.5A TO220-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number LM237KCSE3 776-LM237KCSE3 1197193-LM237KCSE3 296-21574-5-ND LM237KCSE3 LM237KCSE3 LM237KCSE3 LM237KCSE3
Product Name LM237 3 Pin 1.5A Adjustable Negative Voltage Regulator 1.5A -4.2V -40V TO-220 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LM237KCSE3 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Linear Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Polarity Negative Negative Negative Negative
Output Voltage Type Adjustable Output,Negative Output Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type Other; TO-220 Other; TO-220-3 TO-220; Other; TO-220-3 TO-220; Other; TO-220-3 TO-220 TO-220; Other; TO-220-3
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection
Output Voltage -37 to -1.2 volts -37 volts 37 volts -37 to -1.2 volts -1.2 volts -1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24617RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Power Management IC - 738-AMC6821SQDBQRQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SSOP
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Power Management IC - 713-BQ24773RUYR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ25170DSGR - ODG (Origin Data Global)
Specs
Package Type Other; 8-WFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details