Adj. Neg. LDO, 1.5A, -4.2V to -40V In, TO-220 Product overview: LM237KC from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, -4.2V, -40V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, -4.2V, -40V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM237KC can be used for catalog matching and distributor lookup.
Adjustable Negative Standard Regulator, 1.2V Min, 37V Max, BIPolar, PSFM3
Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A TO-220-3
IC REG LIN NEG ADJ 1.5A TO220-3
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-LM237KC | LM237KC | 296-7032-5-ND | LM237KC |
| Product Name | 1.5A -4.2V -40V TO-220 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | Other; TO-220-3 | Other; SIP3 | TO-220; Other; TO-220-3 | |
| Output Voltage | -37 volts | -37 to -1.2 volts | -1.2 volts | |
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | |
| Dropout Voltage | 3 volts |