IC, 2.0A 4.5V-42V IN SIMPLESWITCHER; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:42V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOP; No. of Pins:8Pins; Output Current:2A; Output Voltage Min:1.285V; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 28AH3081 |
| Product Name | Ic, 2.0A 4.5V-42V In Simpleswitcher; Topology Texas Instruments |
| Input Voltage | 4.5 to 42 volts |