Texas Instruments Standard Linear and Logic Simpleswith, 5.0A 4.5~42Vin, 7To263; Topology Texas Instruments LM22677TJE-5.0/NOPB

Description
SIMPLESWITH, 5.0A 4.5~42VIN, 7TO263; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:42V; DC / DC Converter IC Case:TO-263; No. of Pins:7Pins; Output Current:5A; Output Voltage Nom.:5V; Switching Frequency:1MHz; RoHS Compliant: Yes
Description
SIMPLESWITH, 5.0A 4.5~42VIN, 7TO263; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:42V; DC / DC Converter IC Case:TO-263; No. of Pins:7Pins; Output Current:5A; Output Voltage Nom.:5V; Switching Frequency:1MHz; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Simpleswith, 5.0A 4.5~42Vin, 7To263; Topology Texas Instruments - 29AH6220 - Newark, An Avnet Company
Chicago, IL, United States
Simpleswith, 5.0A 4.5~42Vin, 7To263; Topology Texas Instruments
29AH6220
Simpleswith, 5.0A 4.5~42Vin, 7To263; Topology Texas Instruments 29AH6220
SIMPLESWITH, 5.0A 4.5~42VIN, 7TO263; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:42V; DC / DC Converter IC Case:TO-263; No. of Pins:7Pins; Output Current:5A; Output Voltage Nom.:5V; Switching Frequency:1MHz; RoHS Compliant: Yes

SIMPLESWITH, 5.0A 4.5~42VIN, 7TO263; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:42V; DC / DC Converter IC Case:TO-263; No. of Pins:7Pins; Output Current:5A; Output Voltage Nom.:5V; Switching Frequency:1MHz; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 29AH6220
Product Name Simpleswith, 5.0A 4.5~42Vin, 7To263; Topology Texas Instruments
Frequency 1MHz
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1086QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
0.01S Protection 2000kva 2500kva 3000kva Static Automatic Voltage Stabilizer 690V 480V 440V 415V 400V 380V 230V Regulator - No.1601608980734 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details