REGULATOR, ADJ. VOLTAGE, 5A 7TO263; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:42V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TO-263; No. of Pins:7Pins; Output Current:5A; Output Voltage Min:1.285V;RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 28AH3079 |
| Product Name | Regulator, Adj. Voltage, 5A 7To263; Topology Texas Instruments |
| Input Voltage | 4.5 to 42 volts |