DC/DC CONV, BUCK, 500KHZ, SO POWERPAD; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:42V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SO PowerPAD; No. of Pins:8Pins; Output Current:3A; Output Voltage RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 29AH6219 |
| Product Name | Dc/dc Conv, Buck, 500Khz, So Powerpad; Topology Texas Instruments |
| Input Voltage | 4.5 to 42 volts |