IC, STEP-DOWN REGULATOR, SO-8; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:42V; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:3A; Output Voltage Nom.:5V; Switching Frequency:500kHz; RoHS Compliant: Yes
IC, STEP-DOWN REGULATOR, SO-8; Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:42V; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:3A; Output Voltage Nom.:5V; Switching Frequency:500kHz; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 28AH3077 |
| Product Name | Ic, Step-Down Regulator, So-8; Topology Texas Instruments |
| Frequency | 500kHz |