Texas Instruments Standard Linear and Logic Buck 4.5V 42V Step-Down DC-DC Converter IC LM22674MR-5.0

Description
Conv DC-DC Single Step Down 4.5V to 42V 8-Pin PSOP EP Rail Product overview: LM22674MR-5.0 from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 4.5V, 42V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 4.5V, 42V, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM22674MR-5.0 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Conv DC-DC Single Step Down 4.5V to 42V 8-Pin PSOP EP Rail Product overview: LM22674MR-5.0 from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 4.5V, 42V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 4.5V, 42V, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM22674MR-5.0 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 4.5V 42V Step-Down DC-DC Converter IC
739-LM22674MR-5.0
Buck 4.5V 42V Step-Down DC-DC Converter IC 739-LM22674MR-5.0
Conv DC-DC Single Step Down 4.5V to 42V 8-Pin PSOP EP Rail Product overview: LM22674MR-5.0 from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 4.5V, 42V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 4.5V, 42V, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM22674MR-5.0 can be used for catalog matching and distributor lookup.

Conv DC-DC Single Step Down 4.5V to 42V 8-Pin PSOP EP Rail Product overview: LM22674MR-5.0 from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 4.5V, 42V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 4.5V, 42V, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM22674MR-5.0 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-LM22674MR-5.0
Product Name Buck 4.5V 42V Step-Down DC-DC Converter IC
IOUT 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
DC-DC Converters - 1226632 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Encapsulated
Input Voltage 36 volts
View Details