The LM22670-ADJ is a 42-V, 3-A step-down voltage regulator with an adjustable output as low as 1.285 V, designed for industrial, telecom, and embedded power applications. It comes in an HSOP-8 package measuring 4.89 mm by 3.90 mm and features a 500 kHz default switching frequency, internal loop compensation, and an integrated soft-start circuit. The device operates over a junction temperature range of -40°C to 125°C, includes a precision enable pin, and supports synchronization to an external clock. Output voltage accuracy is within ±1.5% of the feedback reference.
IC REG BUCK ADJ 3A 8SOPWR Product overview: LM22670MRX-ADJ/J7002
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 739-LM22670MRX-ADJ/J7002408 |
| Product Name | Buck 3A Step-Down DC-DC Converter IC |
| Package Type | Other; Bulk |
| Output Voltage | 1.28 volts |
| Input Voltage | 42 volts |