Texas Instruments LM224K Quadruple Operational Amplifier LM224KN

Description
Quadruple Operational Amplifier 14-PDIP -25 to 85
Request a Quote Datasheet
Description
Quadruple Operational Amplifier 14-PDIP -25 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM224K Quadruple Operational Amplifier - LM224KN - Texas Instruments
Dallas, TX, United States
LM224K Quadruple Operational Amplifier
LM224KN
LM224K Quadruple Operational Amplifier LM224KN
Quadruple Operational Amplifier 14-PDIP -25 to 85

Quadruple Operational Amplifier 14-PDIP -25 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-18436-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-18436-5-ND
Instrumentation, Op Amps, Buffer Amps 296-18436-5-ND
General Purpose Amplifier 4 Circuit 14-PDIP

General Purpose Amplifier 4 Circuit 14-PDIP

Buy Now Datasheet
Singapore, Singapore
Quad 1.2MHz 16V Operational Amplifier IC
687-LM224KN
Quad 1.2MHz 16V Operational Amplifier IC 687-LM224KN
Quad Op Amp, 1.2MHz BW, 16V, PDIP, 4 Ch, Bipolar Product overview: LM224KN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.2MHz, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.2MHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM224KN can be used for catalog matching and distributor lookup.

Quad Op Amp, 1.2MHz BW, 16V, PDIP, 4 Ch, Bipolar Product overview: LM224KN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.2MHz, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.2MHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM224KN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM224KN - 1052800-LM224KN - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM224KN
1052800-LM224KN
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM224KN 1052800-LM224KN
Manufacturer: Texas Instruments Win Source Part Number: 1052800-LM224KN Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 0.5 V/μs Current - Input Bias: 20nA Voltage - Input Offset: 3mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 14-PDIP Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V Operating Supply Current: 1.4mA Channel Output Current: 60mA Gain Bandwidth Product (GBP): 1.2MHz Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Sensing & Instrumentation

Manufacturer: Texas Instruments
Win Source Part Number: 1052800-LM224KN
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.5 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V
Operating Supply Current: 1.4mA
Channel Output Current: 60mA
Gain Bandwidth Product (GBP): 1.2MHz
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Sensing & Instrumentation

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LM224KN
Operational Amplifiers - Op Amps LM224KN
Operational Amplifiers - Op Amps Quadruple with 2kV ESD Protection

Operational Amplifiers - Op Amps Quadruple with 2kV ESD Protection

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LM224KN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM224KN
Instrumentation, OP Amps, Buffer Amps LM224KN
General Purpose Amplifier 4 Circuit 14-PDIP

General Purpose Amplifier 4 Circuit 14-PDIP

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - LM224KN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM224KN
Integrated Circuits (ICs) - Linear - Amplifiers LM224KN
IC OPAMP GP 4 CIRCUIT 14DIP

IC OPAMP GP 4 CIRCUIT 14DIP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LM224KN 296-18436-5-ND 687-LM224KN 1052800-LM224KN LM224KN LM224KN LM224KN
Product Name LM224K Quadruple Operational Amplifier Instrumentation, Op Amps, Buffer Amps Quad 1.2MHz 16V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM224KN Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS
Supply Voltage (VS) 3 to 32 volts 16 volts 3 to 32 volts 3 volts
VOS 5 millivolts 3 millivolts 3 millivolts
Quiescent Current (IQ) 300 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC351DW - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
2 suppliers
Instrumentation, OP Amps, Buffer Amps - CLC406AJ-QML - Quarktwin Technology Ltd.
Specs
Standards RoHS
VOS 12 millivolts
IBIAS 24 µA
View Details
TLC2264AM Rail-To-Rail Low Power Precision Advanced LinCMOS(TM) Quad Operational Amplifier - 5962-9469204QCA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 250 microamps
View Details