Quadruple operational amplifier in 14-pin PDIP package with operating temperature range of -25°C to 85°C, supply voltage range of 3V to 30V, input offset voltage maximum of 3mV, and input bias current of 20nA maximum (typical 15nA) across the temperature range, featuring integrated EMI and RF filtering and ESD protection of 2kV (HBM).
Quadruple Operational Amplifier 14-PDIP -25 to 85
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | LM224KANE4 |
| Product Name | LM224KA Quadruple Operational Amplifier |
| Standards | RoHS |
| Supply Voltage (VS) | 3 to 32 volts |
| VOS | 3 millivolts |
| Quiescent Current (IQ) | 300 microamps |
| CMRR | 70 dB |