Quadruple Operational Amplifier 14-SOIC -25 to 85
General Purpose Amplifier 4 Circuit 14-SOIC
Quad Op Amp, 1.2MHz BW, 16V, SOIC, SM Product overview: LM224D from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.2MHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.2MHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM224D can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit 14-SOIC
Operational Amplifiers - Op Amps Quad Operational
IC OPAMP GP 4 CIRCUIT 14SOIC
OP AMP, 1.2MHZ, 0.5V/uS, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:1.2MHz; Slew Rate:0.5V/µs; Supply Voltage Range:± 1.5V to ± 16V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-25°C RoHS Compliant: Yes
OP AMP, 1.2MHZ, 0.5V/US, SOIC-14; NO. OF; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Texas Instruments | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM224D | 296-26086-5-ND | 5171797 | 5171797P | 687-LM224D | LM224D | LM224D | LM224D | 06F9100 | 26AJ7134 |
| Product Name | LM224 Quadruple Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Op Amps | Op Amps | Quad 1.2MHz 16V SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op Amp, 1.2Mhz, 0.5V/us, Soic-14; No. Of Amplifiers Texas Instruments | Op Amp, 1.2Mhz, 0.5V/us, Soic-14; No. Of; Msl Texas Instruments |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 3 to 32 volts | 3 to 32 volts | 1.5 to 16 volts | |||||||
| VOS | 5 millivolts | 3 millivolts | ||||||||
| Quiescent Current (IQ) | 300 microamps | |||||||||
| CMRR | 70 dB |