Quadruple operational amplifier in 14-pin PDIP package with operating ambient temperature range of -25°C to +85°C.
Quadruple Operational Amplifier 14-PDIP -25 to 85
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | LM224ANE4 |
| Product Name | LM224A Quadruple Operational Amplifier |
| Standards | RoHS |
| Supply Voltage (VS) | 3 to 32 volts |
| VOS | 3 millivolts |
| Quiescent Current (IQ) | 300 microamps |
| CMRR | 70 dB |