Quadruple Operational Amplifier 14-PDIP -25 to 85
General Purpose Amplifier 4 Circuit 14-PDIP
Quad Op Amp, 1.2MHz BW, 3mV Vos, 16V, 4-Ch, DIP Product overview: LM224AN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.2MHz, 16V, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.2MHz, 16V, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM224AN can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 138922-LM224AN
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.5 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V
Operating Supply Current: 1.4mA
Channel Output Current: 60mA
Gain Bandwidth Product (GBP): 1.2MHz
Alternative Parts (Cross-Reference): LM2902VNG; LM3403N; MLM324P; LM224AN;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 4 Circuit 14-PDIP
Operational Amplifiers - Op Amps Quadruple Oper Amplifier
OP-AMP, QUAD, 1.2MHZ, 0.5V/US, DIP-14; No. of Amplifiers:4 Amplifier; Bandwidth:1.2MHz; Slew Rate:0.5V/µs; Supply Voltage Range:3V to 30V; Amplifier Case Style:DIP; No. of Pins:14Pins; Operating Temperature Min:-25°C; Operating RoHS Compliant: Yes
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | LM224AN | 296-33305-5-ND | 687-LM224AN | 138922-LM224AN | LM224AN | LM224AN | 51AK5994 |
| Product Name | LM224A Quadruple Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Quad 1.2MHz 16V DIP Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM224AN | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Op-Amp, Quad, 1.2Mhz, 0.5V/us, Dip-14; No. Of Amplifiers Texas Instruments |
| Standards | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 3 to 32 volts | 16 volts | 3 to 32 volts | ||||
| VOS | 3 millivolts | 3 millivolts | 2 millivolts | ||||
| Quiescent Current (IQ) | 300 microamps | ||||||
| CMRR | 70 dB |