Texas Instruments LM224A Quadruple Operational Amplifier LM224AD

Description
Quadruple Operational Amplifier 14-SOIC -25 to 85
Request a Quote
Description
Quadruple Operational Amplifier 14-SOIC -25 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Quadruple operational amplifier in 14-pin SOIC package, with operating ambient temperature range of -25°C to +85°C, supply voltage range of 3V to 30V, and maximum input offset voltage of 7mV at 25°C.

Datasheet Summary
Powered by GS/AI

Quadruple operational amplifier in 14-pin SOIC package, with operating ambient temperature range of -25°C to +85°C, supply voltage range of 3V to 30V, and maximum input offset voltage of 7mV at 25°C.

Suppliers

Company
Product
Description
Supplier Links
LM224A Quadruple Operational Amplifier - LM224AD - Texas Instruments
Dallas, TX, United States
LM224A Quadruple Operational Amplifier
LM224AD
LM224A Quadruple Operational Amplifier LM224AD
Quadruple Operational Amplifier 14-SOIC -25 to 85

Quadruple Operational Amplifier 14-SOIC -25 to 85

Buy Now Datasheet
 - LM224AD - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 4 Func, 2000uV Offset-Max, BIPolar, PDSO14

Operational Amplifier, 4 Func, 2000uV Offset-Max, BIPolar, PDSO14

Supplier's Site Datasheet
Integrated Circuits(ICs) - 082603-LM224AD - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
082603-LM224AD
Integrated Circuits(ICs) 082603-LM224AD
Manufacturer: Texas Instruments Win Source Part Number: 082603-LM224AD Category: Integrated Circuits(ICs) Family: Linear - Amplifiers - Instrumentation OP Amps Buffer Amps Packaging: Tube Mounting Style: SMD/SMT Operating Temperature Range: -25°C ~ 85°C Package: 14-SOIC (0.154" 3.90mm Width) Manufacturer Device Package: 14-SOIC Number of Circuits: 4 Standard Package: 50 Catalog: General Purpose Amplifier Type: General Purpose Slew Rate: 0.5 V/µs Gain Bandwidth Product: 1.2MHz Current - Input Bias: 20nA Voltage - Input Offset: 3mV Current - Supply: 1.4mA Current - Output / Channel: 60mA Voltage - Supply Single/Dual (±): 3 V ~ 32 V ±1.5 V ~ 16 V Alternative Parts (Cross-Reference): LM324ADR; LM324ED; TSH24ID; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 082603-LM224AD
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Instrumentation OP Amps Buffer Amps
Packaging: Tube
Mounting Style: SMD/SMT
Operating Temperature Range: -25°C ~ 85°C
Package: 14-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package: 14-SOIC
Number of Circuits: 4
Standard Package: 50
Catalog: General Purpose
Amplifier Type: General Purpose
Slew Rate: 0.5 V/µs
Gain Bandwidth Product: 1.2MHz
Current - Input Bias: 20nA
Voltage - Input Offset: 3mV
Current - Supply: 1.4mA
Current - Output / Channel: 60mA
Voltage - Supply Single/Dual (±): 3 V ~ 32 V ±1.5 V ~ 16 V
Alternative Parts (Cross-Reference): LM324ADR; LM324ED; TSH24ID;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Quad 1.2MHz 16V SOIC Operational Amplifier IC
687-LM224AD
Quad 1.2MHz 16V SOIC Operational Amplifier IC 687-LM224AD
Quad Op Amp, 1.2MHz BW, 16V, SOIC, General Purpose Product overview: LM224AD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.2MHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.2MHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM224AD can be used for catalog matching and distributor lookup.

Quad Op Amp, 1.2MHz BW, 16V, SOIC, General Purpose Product overview: LM224AD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1.2MHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1.2MHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM224AD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-7029-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-7029-5-ND
Instrumentation, Op Amps, Buffer Amps 296-7029-5-ND
General Purpose Amplifier 4 Circuit 14-SOIC

General Purpose Amplifier 4 Circuit 14-SOIC

Buy Now Datasheet
Op Amp, Quad Ind Spec, Soic14, 224; No. Of Amplifiers Texas Instruments - 29AH6210 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, Quad Ind Spec, Soic14, 224; No. Of Amplifiers Texas Instruments
29AH6210
Op Amp, Quad Ind Spec, Soic14, 224; No. Of Amplifiers Texas Instruments 29AH6210
OP AMP, QUAD IND SPEC, SOIC14, 224; No. of Amplifiers:4 Amplifier; Bandwidth:1.2MHz; Slew Rate:0.5V/µs; Supply Voltage Range:± 1.5V to ± 16V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-25°C; Operating RoHS Compliant: Yes

OP AMP, QUAD IND SPEC, SOIC14, 224; No. of Amplifiers:4 Amplifier; Bandwidth:1.2MHz; Slew Rate:0.5V/µs; Supply Voltage Range:± 1.5V to ± 16V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-25°C; Operating RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LM224AD
Operational Amplifiers - Op Amps LM224AD
Operational Amplifiers - Op Amps Quad

Operational Amplifiers - Op Amps Quad

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LM224AD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM224AD
Instrumentation, OP Amps, Buffer Amps LM224AD
General Purpose Amplifier 4 Circuit 14-SOIC

General Purpose Amplifier 4 Circuit 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LM224AD LM224AD 082603-LM224AD 687-LM224AD 296-7029-5-ND 29AH6210 LM224AD LM224AD
Product Name LM224A Quadruple Operational Amplifier Integrated Circuits(ICs) Quad 1.2MHz 16V SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Op Amp, Quad Ind Spec, Soic14, 224; No. Of Amplifiers Texas Instruments Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 3 to 32 volts 16 volts 1.5 to 16 volts
VOS 3 millivolts 2 millivolts
Quiescent Current (IQ) 300 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data