Manufacturer: Texas Instruments
Win Source Part Number: 206299-LM2202N
Packaging: Tube/Rail
Applications: General Purpose
Number of Circuits: 1
Mounting: Through Hole
-3db Bandwidth: 230MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 20-DIP
Supply Voltage - Operating: 8 V to 13.2 V
Operating Supply Current: 48mA
Channel Output Current: 28mA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
1 CHANNEL, VIDEO AMPLIFIER, PDIP20, N20A Product overview: LM2202N from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-LM2202N can be used for catalog matching and distributor lookup.
IC AMP GENERAL PURPOSE 20DIP
IC AMP GENERAL PURPOSE 20DIP
Video Amp 1 General Purpose 20-PDIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | 206299-LM2202N | 737-LM2202N | LM2202N | LM2202N | LM2202N |
| Product Name | Linear - Linear - Amplifiers - Video Amps and Modules - LM2202N | Video Amps And Module | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules |
| Package Type | DIP; 20-DIP | Rail/Tube | 20-PDIP | DIP; 20-DIP (0.300\", 7.62mm) |