Manufacturer: Texas Instruments
Win Source Part Number: 1197072-LM219J
Packaging: Tube
Type: Use For General
Mounting Style: Through Hole
Output Type: DTL, Open-Collector, Open-Emitter, RTL, TTL
Categories: Integrated Circuits
Supplier Device Package: 14-CDIP
Status: Obsolete
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Homepage: www.national.com
Manufacturer Package: 14-CDIP
Voltage - Input Offset (Maximum): 4mV at ±15V
Current - Input Bias (Maximum): 0.5μA at ±15V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Family Part Number: LM219
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 5V ~ 36V, ±2.5V ~ 18V
Current - Quiescent (Maximum): 4.3mA
Dual Comparator IC, 80ns, 4mV Vos, TTL Out, CDIP Product overview: LM219J from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM219J can be used for catalog matching and distributor lookup.
IC COMP DUAL HIGH SPEED 14-CDIP
Comparator General Purpose DTL, Open-Collector, Open-Emitter, RTL, TTL 14-CDIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 1197072-LM219J | 692-LM219J | LM219J | LM219J |
| Product Name | Linear - Linear - Comparators - LM219J | Dual Linear Comparator IC | Linear - Comparators | Comparators |
| Features | Single-Supply | |||
| Supply Voltage (VS) | 5 to 36 volts | 5 to 36 volts | ||
| VOS | 4 millivolts | 4 millivolts | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) |