Texas Instruments Electronic Surplus - LM211P LM211P

Description
Manufacturer: Texas Instruments Win Source Part Number: 1197042-LM211P Packaging: Tube Type: Use For General Mounting Style: Through Hole Current - Output: 50mA Output Type: DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL Number of Elements: 1 Categories: Integrated Circuits Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-DIP Voltage - Input Offset (Maximum): 3mV at ±15V Current - Input Bias (Maximum): 0.1μA at ±15V Alternative Parts (Cross-Reference): LM211DR; LM211DRE4; LM211DRG4; LM211P; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Application Field: Used in Automation & Process Control, Sensing & Instrumentation, Computers & Computer Peripherals Family Part Number: LM211 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 3.5V ~ 30V, ±1.75V ~ 15V Current - Quiescent (Maximum): 6mA
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1197042-LM211P Packaging: Tube Type: Use For General Mounting Style: Through Hole Current - Output: 50mA Output Type: DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL Number of Elements: 1 Categories: Integrated Circuits Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-DIP Voltage - Input Offset (Maximum): 3mV at ±15V Current - Input Bias (Maximum): 0.1μA at ±15V Alternative Parts (Cross-Reference): LM211DR; LM211DRE4; LM211DRG4; LM211P; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Application Field: Used in Automation & Process Control, Sensing & Instrumentation, Computers & Computer Peripherals Family Part Number: LM211 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 3.5V ~ 30V, ±1.75V ~ 15V Current - Quiescent (Maximum): 6mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - LM211P - 1197042-LM211P - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LM211P
1197042-LM211P
Electronic Surplus - LM211P 1197042-LM211P
Manufacturer: Texas Instruments Win Source Part Number: 1197042-LM211P Packaging: Tube Type: Use For General Mounting Style: Through Hole Current - Output: 50mA Output Type: DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL Number of Elements: 1 Categories: Integrated Circuits Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-DIP Voltage - Input Offset (Maximum): 3mV at ±15V Current - Input Bias (Maximum): 0.1μA at ±15V Alternative Parts (Cross-Reference): LM211DR; LM211DRE4; LM211DRG4; LM211P; Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Application Field: Used in Automation & Process Control, Sensing & Instrumentation, Computers & Computer Peripherals Family Part Number: LM211 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 3.5V ~ 30V, ±1.75V ~ 15V Current - Quiescent (Maximum): 6mA

Manufacturer: Texas Instruments
Win Source Part Number: 1197042-LM211P
Packaging: Tube
Type: Use For General
Mounting Style: Through Hole
Current - Output: 50mA
Output Type: DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL
Number of Elements: 1
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-DIP
Voltage - Input Offset (Maximum): 3mV at ±15V
Current - Input Bias (Maximum): 0.1μA at ±15V
Alternative Parts (Cross-Reference): LM211DR; LM211DRE4; LM211DRG4; LM211P;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Application Field: Used in Automation & Process Control, Sensing & Instrumentation, Computers & Computer Peripherals
Family Part Number: LM211
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 3.5V ~ 30V, ±1.75V ~ 15V
Current - Quiescent (Maximum): 6mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1197042-LM211P
Product Name Electronic Surplus - LM211P
Unlock Full Specs
to access all available technical data