Texas Instruments Electronic Surplus - LM211DRG4 LM211DRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1197038-LM211DRG4 Packaging: Reel Type: Use For General Mounting Style: SMD Current - Output: 50mA Output Type: DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL Number of Elements: 1 Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Voltage - Input Offset (Maximum): 3mV at ±15V Current - Input Bias (Maximum): 0.1μA at ±15V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Family Part Number: LM211 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 3.5V ~ 30V, ±1.75V ~ 15V Current - Quiescent (Maximum): 6mA
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1197038-LM211DRG4 Packaging: Reel Type: Use For General Mounting Style: SMD Current - Output: 50mA Output Type: DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL Number of Elements: 1 Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Voltage - Input Offset (Maximum): 3mV at ±15V Current - Input Bias (Maximum): 0.1μA at ±15V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Family Part Number: LM211 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 3.5V ~ 30V, ±1.75V ~ 15V Current - Quiescent (Maximum): 6mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - LM211DRG4 - 1197038-LM211DRG4 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LM211DRG4
1197038-LM211DRG4
Electronic Surplus - LM211DRG4 1197038-LM211DRG4
Manufacturer: Texas Instruments Win Source Part Number: 1197038-LM211DRG4 Packaging: Reel Type: Use For General Mounting Style: SMD Current - Output: 50mA Output Type: DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL Number of Elements: 1 Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Voltage - Input Offset (Maximum): 3mV at ±15V Current - Input Bias (Maximum): 0.1μA at ±15V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Family Part Number: LM211 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 3.5V ~ 30V, ±1.75V ~ 15V Current - Quiescent (Maximum): 6mA

Manufacturer: Texas Instruments
Win Source Part Number: 1197038-LM211DRG4
Packaging: Reel
Type: Use For General
Mounting Style: SMD
Current - Output: 50mA
Output Type: DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL
Number of Elements: 1
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Voltage - Input Offset (Maximum): 3mV at ±15V
Current - Input Bias (Maximum): 0.1μA at ±15V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Family Part Number: LM211
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 3.5V ~ 30V, ±1.75V ~ 15V
Current - Quiescent (Maximum): 6mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1197038-LM211DRG4
Product Name Electronic Surplus - LM211DRG4
Unlock Full Specs
to access all available technical data