Manufacturer: Texas Instruments
Win Source Part Number: 082602-LM211D
Category: Integrated Circuits(ICs)
Family: Linear - Comparators
Packaging: Tube
Type: General Purpose
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package: 8-SOIC
Standard Package: 75
Catalog: Comparators - 1 element
Output Type: DTL MOS Open-Collector Open-Emitter RTL TTL
Number of Elements: 1
Current - Quiescent (Max): 6mA
Voltage - Supply Single/Dual (±): 3.5 V ~ 30 V ±1.75 V ~ 15 V
Voltage - Input Offset (Max): 3mV @ ±15V
Current - Input Bias (Max): 0.1µA @ ±15V
Current - Output (Typ): 50mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Application Field: Used in Automation & Process Control, Computers & Computer Peripherals, Sensing & Instrumentation
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 082602-LM211D |
| Product Name | Integrated Circuits(ICs) |