IC GATE DRVR HALF-BRIDGE 8SOIC
IC GATE DRVR HALF-BRIDGE 8SOIC
IC GATE DRVR HALF-BRIDGE 8SOIC
| DigiKey | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 296-LM2101DRCT-ND |
| Product Name | Gate Drivers |
| Driver Type | Dual Gate Driver |
| Output Configuration | Noninverting |
| Output Current | 0.8000 amps |
| Supply Voltage | 9 to 18 volts |
| Rise Time | 28 ns |