Texas Instruments High-Performance Analog Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM20SIBP LM20SIBP

Description
Manufacturer: Texas Instruments Win Source Part Number: 1197032-LM20SIBP Packaging: Reel Mounting Style: SMD Features: Shutdown Mode Output Type: Analog Voltage Test Condition: 25°C ~ 30°C (-40°C ~ 125°C) Resolution: 11.77mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -40°C ~ 125°C Accuracy - Highest (Lowest): ±2.5°C (±3.5°C) Categories: Sensors, Transducers Supplier Device Package: 4-μSMD (0.85x0.85) Status: Obsolete Temperature Range - Operating: -40°C ~ 130°C Manufacturer Homepage: www.national.com Manufacturer Package: 4-VFBGA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.4V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1197032-LM20SIBP Packaging: Reel Mounting Style: SMD Features: Shutdown Mode Output Type: Analog Voltage Test Condition: 25°C ~ 30°C (-40°C ~ 125°C) Resolution: 11.77mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -40°C ~ 125°C Accuracy - Highest (Lowest): ±2.5°C (±3.5°C) Categories: Sensors, Transducers Supplier Device Package: 4-μSMD (0.85x0.85) Status: Obsolete Temperature Range - Operating: -40°C ~ 130°C Manufacturer Homepage: www.national.com Manufacturer Package: 4-VFBGA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.4V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM20SIBP - 1197032-LM20SIBP - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM20SIBP
1197032-LM20SIBP
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM20SIBP 1197032-LM20SIBP
Manufacturer: Texas Instruments Win Source Part Number: 1197032-LM20SIBP Packaging: Reel Mounting Style: SMD Features: Shutdown Mode Output Type: Analog Voltage Test Condition: 25°C ~ 30°C (-40°C ~ 125°C) Resolution: 11.77mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -40°C ~ 125°C Accuracy - Highest (Lowest): ±2.5°C (±3.5°C) Categories: Sensors, Transducers Supplier Device Package: 4-μSMD (0.85x0.85) Status: Obsolete Temperature Range - Operating: -40°C ~ 130°C Manufacturer Homepage: www.national.com Manufacturer Package: 4-VFBGA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.4V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1197032-LM20SIBP
Packaging: Reel
Mounting Style: SMD
Features: Shutdown Mode
Output Type: Analog Voltage
Test Condition: 25°C ~ 30°C (-40°C ~ 125°C)
Resolution: 11.77mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -40°C ~ 125°C
Accuracy - Highest (Lowest): ±2.5°C (±3.5°C)
Categories: Sensors, Transducers
Supplier Device Package: 4-μSMD (0.85x0.85)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 130°C
Manufacturer Homepage: www.national.com
Manufacturer Package: 4-VFBGA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.4V ~ 5.5V

Buy Now
Analog and Digital Output - LM20SIBPTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM20SIBPTR-ND
Analog and Digital Output LM20SIBPTR-ND
Temperature Sensor Analog, Local -40°C ~ 125°C 11.77mV/°C 4-uSMD (0.85x0.85)

Temperature Sensor Analog, Local -40°C ~ 125°C 11.77mV/°C 4-uSMD (0.85x0.85)

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM20SIBP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM20SIBP
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM20SIBP
SENSOR ANALOG -40C-125C 4USMD

SENSOR ANALOG -40C-125C 4USMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 1197032-LM20SIBP LM20SIBPTR-ND LM20SIBP
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM20SIBP Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature & Humidity Sensor ICs - 1942937 - RS Components, Ltd.
Specs
Sensor Type Temperature
Package / Mounting To-39
Standards and Certifications RoHS
View Details
D6T MEMS Thermal Sensors - D6T-32L-01A - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
3 suppliers
Pressure Sensors, Transducers - KP229E3111XTMA1 - 876394-KP229E3111XTMA1 - Win Source Electronics
Specs
Sensor Type Pressure
Package / Mounting Surface Mount (SMD); Module
Operating Temperature -40 to 140 C (-40 to 284 F)
View Details
3 suppliers
Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details