Texas Instruments LM201A-N Operational Amplifier LM201AH/NOPB

Description
Operational Amplifier 8-TO-99 -40 to 85
Request a Quote
Description
Operational Amplifier 8-TO-99 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM201AH/NOPB is a general purpose operational amplifier in a TO-99 package with 8 pins, rated for an operating ambient temperature range of -40°C to 85°C. It features an input offset voltage of 3 mV maximum over temperature, an input bias current of 100 nA maximum over temperature, and a slew rate of 10 V/μs. The device includes input and output overload protection, no latch-up when the common mode range is exceeded, and is compensated with a single 30 pF capacitor. Thermal resistance is specified at 67°C/W under 400 LF/min air flow and 165°C/W in still air, with a maximum power dissipation of 700 mW under air flow. ESD tolerance is 2000 V per the human body model.

Datasheet Summary
Powered by GS/AI

The LM201AH/NOPB is a general purpose operational amplifier in a TO-99 package with 8 pins, rated for an operating ambient temperature range of -40°C to 85°C. It features an input offset voltage of 3 mV maximum over temperature, an input bias current of 100 nA maximum over temperature, and a slew rate of 10 V/μs. The device includes input and output overload protection, no latch-up when the common mode range is exceeded, and is compensated with a single 30 pF capacitor. Thermal resistance is specified at 67°C/W under 400 LF/min air flow and 165°C/W in still air, with a maximum power dissipation of 700 mW under air flow. ESD tolerance is 2000 V per the human body model.

Suppliers

Company
Product
Description
Supplier Links
LM201A-N Operational Amplifier - LM201AH/NOPB - Texas Instruments
Dallas, TX, United States
LM201A-N Operational Amplifier
LM201AH/NOPB
LM201A-N Operational Amplifier LM201AH/NOPB
Operational Amplifier 8-TO-99 -40 to 85

Operational Amplifier 8-TO-99 -40 to 85

Buy Now Datasheet
 - LM201AH/NOPB - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 3000uV Offset-Max, BIPolar, MBCY8

Operational Amplifier, 1 Func, 3000uV Offset-Max, BIPolar, MBCY8

Supplier's Site Datasheet
 - LM201AH/NOPB - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 3000uV Offset-Max, BIPolar, MBCY8

Operational Amplifier, 1 Func, 3000uV Offset-Max, BIPolar, MBCY8

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM201AH/NOPB - 133153-LM201AH/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM201AH/NOPB
133153-LM201AH/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM201AH/NOPB 133153-LM201AH/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 133153-LM201AH/NOPB Packaging: Bulk Number of Circuits: 1 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 0.5 V/μs Current - Input Bias: 30nA Voltage - Input Offset: 700μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: TO-99-8 Supply Voltage - Operating: 10 V to 44 V, ±5 V to 22 V Operating Supply Current: 1.8mA Gain Bandwidth Product (GBP): 1MHz Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 133153-LM201AH/NOPB
Packaging: Bulk
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.5 V/μs
Current - Input Bias: 30nA
Voltage - Input Offset: 700μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: TO-99-8
Supply Voltage - Operating: 10 V to 44 V, ±5 V to 22 V
Operating Supply Current: 1.8mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-41177-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-41177-ND
Instrumentation, Op Amps, Buffer Amps 296-41177-ND
General Purpose Amplifier 1 Circuit TO-99-8

General Purpose Amplifier 1 Circuit TO-99-8

Buy Now Datasheet
Singapore, Singapore
1MHz Operational Amplifier IC
687-LM201AH/NOPB
1MHz Operational Amplifier IC 687-LM201AH/NOPB
Op Amp, 1MHz GBW, 80dB CMRR, 2mV Vos, TO-99-8, 1-Ch Product overview: LM201AH/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM201AH/NOPB can be used for catalog matching and distributor lookup.

Op Amp, 1MHz GBW, 80dB CMRR, 2mV Vos, TO-99-8, 1-Ch Product overview: LM201AH/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM201AH/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LM201AH/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM201AH/NOPB
Instrumentation, OP Amps, Buffer Amps LM201AH/NOPB
General Purpose Amplifier 1 Circuit TO-99-8

General Purpose Amplifier 1 Circuit TO-99-8

Buy Now
Sheung Wan, Hong Kong
Precision Amplifiers
LM201AH/NOPB
Precision Amplifiers LM201AH/NOPB
Precision Amplifiers Operational Amp

Precision Amplifiers Operational Amp

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM201AH/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LM201AH/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LM201AH/NOPB
IC OPAMP GP 1 CIRCUIT TO99-8

IC OPAMP GP 1 CIRCUIT TO99-8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LM201AH/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM201AH/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LM201AH/NOPB
IC OPAMP GP 1 CIRCUIT TO99-8

IC OPAMP GP 1 CIRCUIT TO99-8

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LM201AH/NOPB LM201AH/NOPB 133153-LM201AH/NOPB 296-41177-ND 687-LM201AH/NOPB LM201AH/NOPB LM201AH/NOPB LM201AH/NOPB LM201AH/NOPB
Product Name LM201A-N Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM201AH/NOPB Instrumentation, Op Amps, Buffer Amps 1MHz Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Precision Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 10 to 44 volts 10 to 44 volts 22 volts 44 volts
VOS 2 millivolts 0.7000 millivolts 0.7000 millivolts
GBW 1 MHz 1 MHz 1 MHz
Slew Rate 0.5000 V/µs 0.5000 V/µs 0.5000 V/µs 0.5000 V/µs 0.5000 V/µs 5.00E-7 V/µs
Unlock Full Specs
to access all available technical data