Texas Instruments High-Performance Analog DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards LM20146MHEVAL

Description
LM20146 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
LM20146 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - LM20146MHEVAL-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
LM20146MHEVAL-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards LM20146MHEVAL-ND
LM20146 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

LM20146 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LM20146MHEVAL - 778663-LM20146MHEVAL - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LM20146MHEVAL
778663-LM20146MHEVAL
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LM20146MHEVAL 778663-LM20146MHEVAL
Manufacturer: Texas Instruments Win Source Part Number: 778663-LM20146MHEVAL Regulator Topology: Buck Voltage - Output: 1.2V Voltage - Input: 2.95 V ~ 5.5 V Main Purpose: DC/DC, Step Down Supplied Contents: Board(s) Output Current: 6A Utilized IC / Part: LM20146 Family Name: LM20146 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: February 12, 2009 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 778663-LM20146MHEVAL
Regulator Topology: Buck
Voltage - Output: 1.2V
Voltage - Input: 2.95 V ~ 5.5 V
Main Purpose: DC/DC, Step Down
Supplied Contents: Board(s)
Output Current: 6A
Utilized IC / Part: LM20146
Family Name: LM20146
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: February 12, 2009
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Management IC Development Tools
LM20146MHEVAL
Power Management IC Development Tools LM20146MHEVAL
Power Management IC Development Tools LM20146MH EVAL BOARD

Power Management IC Development Tools LM20146MH EVAL BOARD

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - LM20146MHEVAL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
LM20146MHEVAL
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards LM20146MHEVAL
BOARD EVALUATION FOR LM20146MH

BOARD EVALUATION FOR LM20146MH

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number LM20146MHEVAL-ND 778663-LM20146MHEVAL LM20146MHEVAL LM20146MHEVAL
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LM20146MHEVAL Power Management IC Development Tools Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Supported System Power; DC/DC, Step Down
Unlock Full Specs
to access all available technical data

Similar Products

TB,PG-122-75+,DF782,75 OHM - TB-850+ - Mini-Circuits
Specs
Category Developement Board
View Details
Microcontroller Development Tools - 2305113 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Bus Width 32-Bit; 32 Bit MCU; Other
Supported System 32 Bit MCU
View Details