Texas Instruments High-Performance Analog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LM20136MHEVAL LM20136MHEVAL

Description
Manufacturer: Texas Instruments Win Source Part Number: 778659-LM20136MHEVAL Regulator Topology: Buck Voltage - Output: 3.3V Voltage - Input: 2.95 V ~ 5.5 V Main Purpose: DC/DC, Step Down Frequency - Switching: 400kHz Supplied Contents: Board(s) Output Current: 6A Utilized IC / Part: LM20136 Family Name: LM20136 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 15, 2009 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 778659-LM20136MHEVAL Regulator Topology: Buck Voltage - Output: 3.3V Voltage - Input: 2.95 V ~ 5.5 V Main Purpose: DC/DC, Step Down Frequency - Switching: 400kHz Supplied Contents: Board(s) Output Current: 6A Utilized IC / Part: LM20136 Family Name: LM20136 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 15, 2009 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LM20136MHEVAL - 778659-LM20136MHEVAL - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LM20136MHEVAL
778659-LM20136MHEVAL
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LM20136MHEVAL 778659-LM20136MHEVAL
Manufacturer: Texas Instruments Win Source Part Number: 778659-LM20136MHEVAL Regulator Topology: Buck Voltage - Output: 3.3V Voltage - Input: 2.95 V ~ 5.5 V Main Purpose: DC/DC, Step Down Frequency - Switching: 400kHz Supplied Contents: Board(s) Output Current: 6A Utilized IC / Part: LM20136 Family Name: LM20136 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 15, 2009 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 778659-LM20136MHEVAL
Regulator Topology: Buck
Voltage - Output: 3.3V
Voltage - Input: 2.95 V ~ 5.5 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 400kHz
Supplied Contents: Board(s)
Output Current: 6A
Utilized IC / Part: LM20136
Family Name: LM20136
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: January 15, 2009
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - LM20136MHEVAL-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
LM20136MHEVAL-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards LM20136MHEVAL-ND
LM20136 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

LM20136 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Management IC Development Tools
LM20136MHEVAL
Power Management IC Development Tools LM20136MHEVAL
Power Management IC Development Tools LM20136MH EVAL BOARD

Power Management IC Development Tools LM20136MH EVAL BOARD

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - LM20136MHEVAL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
LM20136MHEVAL
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards LM20136MHEVAL
BOARD EVALUATION FOR LM20136MH

BOARD EVALUATION FOR LM20136MH

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 778659-LM20136MHEVAL LM20136MHEVAL-ND LM20136MHEVAL LM20136MHEVAL
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - LM20136MHEVAL DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Power Management IC Development Tools Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - BTG7090-2EPL DAUGH BRD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details
TB,CY2-283+,DQ1225,50 OHM - TB-973-CY2283C+ - Mini-Circuits
Specs
Category Developement Board
View Details