Texas Instruments Standard Linear and Logic Topology Texas Instruments LM20134MH/NOPB.

Description
Topology:Synchronous Buck (Step Down); Input Voltage Min:2.95V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSSOP; No. of Pins:16Pins; Output Current:4A; Output Voltage Min:800mV; Output Voltage Max:5V RoHS Compliant: Yes
Description
Topology:Synchronous Buck (Step Down); Input Voltage Min:2.95V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSSOP; No. of Pins:16Pins; Output Current:4A; Output Voltage Min:800mV; Output Voltage Max:5V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Topology Texas Instruments - 15AC3202 - Newark, An Avnet Company
Chicago, IL, United States
Topology Texas Instruments
15AC3202
Topology Texas Instruments 15AC3202
Topology:Synchronous Buck (Step Down); Input Voltage Min:2.95V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSSOP; No. of Pins:16Pins; Output Current:4A; Output Voltage Min:800mV; Output Voltage Max:5V RoHS Compliant: Yes

Topology:Synchronous Buck (Step Down); Input Voltage Min:2.95V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSSOP; No. of Pins:16Pins; Output Current:4A; Output Voltage Min:800mV; Output Voltage Max:5V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 15AC3202
Product Name Topology Texas Instruments
Input Voltage 2.95 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Servo 300kva 3 Phase Voltage Stabilizer Regulator 500 KVA for 380V Photovoltaic Power Station for Electromechanical 400KW - No.1601624144831 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details