Texas Instruments High-Performance Analog Buck 4A 1MHz Step-Down DC-DC Converter IC LM20124MHX

Description
4A, 1MHz PowerWise® Synchronous Buck Regulator Product overview: LM20124MHX from National Semiconductor is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 4A, 1MHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 4A, 1MHz, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM20124MHX can be used for catalog matching and distributor lookup.
Request a Quote
Description
4A, 1MHz PowerWise® Synchronous Buck Regulator Product overview: LM20124MHX from National Semiconductor is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 4A, 1MHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 4A, 1MHz, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM20124MHX can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Buck 4A 1MHz Step-Down DC-DC Converter IC - 739-LM20124MHX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Buck 4A 1MHz Step-Down DC-DC Converter IC
739-LM20124MHX
Buck 4A 1MHz Step-Down DC-DC Converter IC 739-LM20124MHX
4A, 1MHz PowerWise® Synchronous Buck Regulator Product overview: LM20124MHX from National Semiconductor is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 4A, 1MHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 4A, 1MHz, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM20124MHX can be used for catalog matching and distributor lookup.

4A, 1MHz PowerWise® Synchronous Buck Regulator Product overview: LM20124MHX from National Semiconductor is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 4A, 1MHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 4A, 1MHz, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LM20124MHX can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-LM20124MHX
Product Name Buck 4A 1MHz Step-Down DC-DC Converter IC
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1226967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 26.4 volts
View Details
5.5A 700kHz DC-DC Converter IC - 132-PT5404A - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Metal
Output Voltage 1.8 volts
Input Voltage 5.5 volts
View Details
2 suppliers