Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1203161-LM199AH20
Number of Pins: 4
Output Voltage: 6.95 V
Categories: Custom Parts
Alternative Parts (Cross-Reference): LM199AH-20;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Output Current: 10 mA
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1203161-LM199AH20 |
| Product Name | Custom Parts - Custom Parts (J - M) - LM199AH20 |