Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1005228-LM199AH/883
Mounting: SMD (SMT)
Number of Pins: 4
Categories: OEM Parts(J-L)
Case / Package: TO-46
Alternative Parts (Cross-Reference): LM199AH/883LM199AH/8
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Output Voltage: 6.95 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1005228-LM199AH/883 |
| Product Name | OEM Parts - OEM Parts (J - L) - LM199AH/883 |