Texas Instruments OEM Parts - OEM Parts (J - L) - LM1973MX LM1973MX

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1000373-LM1973MX Packaging: Tape & Reel Mounting: SMD (SMT) Number of Pins: 20 Categories: OEM Parts(J-L) Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1000373-LM1973MX Packaging: Tape & Reel Mounting: SMD (SMT) Number of Pins: 20 Categories: OEM Parts(J-L) Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (J - L) - LM1973MX - 1000373-LM1973MX - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (J - L) - LM1973MX
1000373-LM1973MX
OEM Parts - OEM Parts (J - L) - LM1973MX 1000373-LM1973MX
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1000373-LM1973MX Packaging: Tape & Reel Mounting: SMD (SMT) Number of Pins: 20 Categories: OEM Parts(J-L) Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1000373-LM1973MX
Packaging: Tape & Reel
Mounting: SMD (SMT)
Number of Pins: 20
Categories: OEM Parts(J-L)
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1000373-LM1973MX
Product Name OEM Parts - OEM Parts (J - L) - LM1973MX
Unlock Full Specs
to access all available technical data