Manufacturer: Texas Instruments
Win Source Part Number: 1196976-LM1972N
Packaging: Tube
Specifications: 78dB
Applications: Consumer Audio, Professional Audio
Function: Volume Control
Interface: SPI
Number of Channels: 2
Categories: Integrated Circuits
Supplier Device Package: 20-DIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.national.com
Manufacturer Package: 20-DIP
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Family Part Number: LM1972
Manufacturer Pack Quantity: 18
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 12V
Audio Volume Control 2 Channel 20-PDIP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1196976-LM1972N | LM1972N |
| Product Name | Audio Special Purpose - LM1972N | Audio Special Purpose |
| Supply Voltage (VS) | 4.5 to 12 volts | 4.5 to 12 volts |